Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP4T 50Ohm
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R574F83425 | R574F83425 |
| Product Name | RF Coaxial Switch | RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 26500 MHz | |
| Insertion Loss | 0.7000 dB |