kTB Solutions RF Coaxial Switches NMS2ST

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS2ST is a DC to 26.5 GHz, single-pole double-throw, terminated coaxial switch with 50 Ω impedance, designed for wireless, transmitter, laboratory test, and radar applications. It features insertion loss of 0.3 dB at DC-6 GHz rising to 0.6 dB at 18-26.5 GHz, isolation of 50 to 70 dB, and VSWR up to 1.6. Switching time is 15 ms maximum, with an operational life of 2 million cycles. It uses SMA female RF connectors, is mounted via two 3 mm through-holes, and supports 12 V, 24 V, or 28 V power options in failsafe or latching configurations. Operating temperature range is -25 °C to +65 °C, with an extended option to -45 °C to +85 °C. The switch uses a break-before-make sequence and has TTL and indicator options.

Datasheet Summary
Powered by GS/AI

The NMS2ST is a DC to 26.5 GHz, single-pole double-throw, terminated coaxial switch with 50 Ω impedance, designed for wireless, transmitter, laboratory test, and radar applications. It features insertion loss of 0.3 dB at DC-6 GHz rising to 0.6 dB at 18-26.5 GHz, isolation of 50 to 70 dB, and VSWR up to 1.6. Switching time is 15 ms maximum, with an operational life of 2 million cycles. It uses SMA female RF connectors, is mounted via two 3 mm through-holes, and supports 12 V, 24 V, or 28 V power options in failsafe or latching configurations. Operating temperature range is -25 °C to +65 °C, with an extended option to -45 °C to +85 °C. The switch uses a break-before-make sequence and has TTL and indicator options.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS2ST - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS2ST
RF Coaxial Switches NMS2ST
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS2ST
Product Name RF Coaxial Switches
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS12S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T
View Details