Radiall RF Switches R574F83085

Description
SP10T TERMINATED RAMSES SMA 22G
Request a Quote Datasheet
Description
SP10T TERMINATED RAMSES SMA 22G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574F83085-ND - DigiKey
Thief River Falls, MN, United States
SP10T TERMINATED RAMSES SMA 22G

SP10T TERMINATED RAMSES SMA 22G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R574F83085-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGT24ATR12E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers