Radiall RF Switches R574493085

Description
RF Switch IC General Purpose SP10T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP10T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574493085-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574493085 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574493085
RF Coaxial Switch R574493085
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574493085 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574493085
RF Switches R574493085
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574493085-ND R574493085 R574493085
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
RF and Microwave Switch - 1097076 - Richardson RFPD
Specs
Package Type Die
Frequency Range 500 to 6000 MHz
Insertion Loss 0.5000 dB
View Details
Waveguide Coaxial Switches - NWCSD-112-N - kTB Solutions
Specs
Frequency Range 0.0 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details