Radiall RF & Microwave Switches R574492625

Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.
Datasheet
Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574492625 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574492625
RF & Microwave Switches R574492625
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.

Supplier's Site
RF Switches - R574492625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574492625
RF Switches R574492625
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574492625 R574492625
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
SP3T Switch for 802.11b, g and Bluetooth® Applications - SKY13251-349LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range ? to 3000 MHz
Isolation 15 to 29 dB
View Details
3 suppliers
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details