Radiall RF Switches R574453600

Description
RF Switch IC General Purpose SP6T 50Ohm
Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The R574453600 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 6-way switch configuration. It operates within a frequency range of 0 to 18 GHz and has a characteristic impedance of 50 Ohms. The switch supports average power ratings of up to 240 W, with isolation levels of 80 dB minimum and maximum insertion loss of 0.20 dB. This model features a latching actuator with a nominal current of 125 mA and a reset current of 750 mA. It is equipped with SMA female connectors per MIL-C 39012 and is rated for a lifespan of 2 million cycles per position. The switch has a switching time of less than 15 ms and is constructed to be splashproof, weighing less than 250 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The device is designed for use in environments where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The R574453600 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 6-way switch configuration. It operates within a frequency range of 0 to 18 GHz and has a characteristic impedance of 50 Ohms. The switch supports average power ratings of up to 240 W, with isolation levels of 80 dB minimum and maximum insertion loss of 0.20 dB. This model features a latching actuator with a nominal current of 125 mA and a reset current of 750 mA. It is equipped with SMA female connectors per MIL-C 39012 and is rated for a lifespan of 2 million cycles per position. The switch has a switching time of less than 15 ms and is constructed to be splashproof, weighing less than 250 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The device is designed for use in environments where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574453600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574453600
RF Switches R574453600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574453600
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details