Radiall RF Coaxial Switch R574423805

Description
SP8T Terminated Ramses SMA 18GHz Latching 28Vdc D-sub connector
Request a Quote Datasheet
Description
SP8T Terminated Ramses SMA 18GHz Latching 28Vdc D-sub connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574423805 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574423805
RF Coaxial Switch R574423805
SP8T Terminated Ramses SMA 18GHz Latching 28Vdc D-sub connector

SP8T Terminated Ramses SMA 18GHz Latching 28Vdc D-sub connector

Supplier's Site
RF Switches - R574423805 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574423805
RF Switches R574423805
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574423805 R574423805
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Isolation 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details