Radiall RF Switches R574423440

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574423440 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574423440
RF Switches R574423440
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574423440
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details