Radiall RF Switches R574422425

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R574422425 is a 4-way RF switch designed for applications requiring operation within a frequency range of 0 to 18 GHz. It features a 50 Ohm impedance and offers a maximum insertion loss of 0.20 dB at DC to 3 GHz, increasing to 0.50 dB at 3 to 8 GHz, and 1.30 dB at higher frequencies. The switch provides high isolation levels, with a minimum of 80 dB at DC to 3 GHz, and a maximum average power handling capability of 240 W at the same frequency range. This model utilizes a latching actuator and operates at a nominal voltage of 12V, with TTL inputs that accept high levels from 2.2 to 5.5 V. The device is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. It is rated for a lifespan of 2 million cycles per position and has a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The construction is splashproof, and the weight is less than 250 g.

Datasheet Summary
Powered by GS/AI

The R574422425 is a 4-way RF switch designed for applications requiring operation within a frequency range of 0 to 18 GHz. It features a 50 Ohm impedance and offers a maximum insertion loss of 0.20 dB at DC to 3 GHz, increasing to 0.50 dB at 3 to 8 GHz, and 1.30 dB at higher frequencies. The switch provides high isolation levels, with a minimum of 80 dB at DC to 3 GHz, and a maximum average power handling capability of 240 W at the same frequency range. This model utilizes a latching actuator and operates at a nominal voltage of 12V, with TTL inputs that accept high levels from 2.2 to 5.5 V. The device is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. It is rated for a lifespan of 2 million cycles per position and has a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The construction is splashproof, and the weight is less than 250 g.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574422425-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Switches - R574422425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574422425
RF Switches R574422425
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R574422425-ND R574422425
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
RF Switches - SKY13448-001B - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Operating Temperature -35 to 90 C (-31 to 194 F)
Frequency Range 100 to 3000 MHz
Insertion Loss 0.5000 dB
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details