Radiall RF & Microwave Switches R574413610

Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.
Datasheet
Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574413610 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574413610
RF & Microwave Switches R574413610
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.

Supplier's Site
RF Switches - R574413610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574413610
RF Switches R574413610
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574413610 R574413610
Product Name RF & Microwave Switches RF Switches
Package Type Plugin
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switches - 448-BGS12WN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 9000 MHz
View Details
3 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Switches - 2312-TGS4302-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 27000 to 46000 MHz
Insertion Loss 1.3 dB
View Details