Radiall RF Switches R574413435

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574413435 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574413435
RF Switches R574413435
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574413435
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers