Radiall RF Switches R574412645

Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574412645 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574412645
RF Switches R574412645
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574412645
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12210-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 25 to 50 dB
View Details
3 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details