Radiall RF Coaxial Switch R574403945

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574403945 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574403945
RF Coaxial Switch R574403945
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R574403945
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch - SKY13642-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 5 to 1500 MHz
Type SP6T
View Details
5 suppliers