Radiall RF & Microwave Switches R574403415

Description
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.
Datasheet
Description
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574403415 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574403415
RF & Microwave Switches R574403415
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.

4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.

Supplier's Site
RF Switches - R574403415 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403415
RF Switches R574403415
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574403415 R574403415
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2180SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
View Details
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details