Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP12T 50Ohm
RF Switch IC General Purpose SP12T 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R574403210 | 2201-R574403210-ND | R574403210 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Frequency Range | 12400 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 0.8000 dB | 0.8000 dB |