4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.
RF Switch IC General Purpose SP4T 50Ohm
| Radiall | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R574402410 | R574402410 |
| Product Name | RF & Microwave Switches | RF Switches |
| Package Type | Plugin | |
| Connector | SMA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB |