RF Switch IC General Purpose SP4T 50Ohm
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | R574393400 |
| Product Name | RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz |
| Insertion Loss | 0.2000 dB |