Radiall RF Switches R574383600

Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574383600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574383600
RF Switches R574383600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574383600
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.4 to 3.8 GHz DPDT Switch - SKYA21037 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 28 to 29.5 dB
View Details
3 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details