Radiall RF Switches R574333410

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574333410 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574333410
RF Switches R574333410
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574333410
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2353-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details