Skyworks Solutions, Inc. 0.4 to 3.8 GHz SP4T High Power Switch SKY5A5110

Description
The SKY5A5110 is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of –40 °C to +105 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in isolation. The SKY5A5110 is provided in a small 10-pin QFN package.
Request a Quote Datasheet
Description
The SKY5A5110 is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of –40 °C to +105 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in isolation. The SKY5A5110 is provided in a small 10-pin QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz SP4T High Power Switch - SKY5A5110 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz SP4T High Power Switch
SKY5A5110
0.4 to 3.8 GHz SP4T High Power Switch SKY5A5110
The SKY5A5110 is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of –40 °C to +105 °C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in isolation. The SKY5A5110 is provided in a small 10-pin QFN package.

The SKY5A5110 is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of –40 °C to +105 °C.
Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of four switched RF outputs (RF1, RF2, RF3, or RF4) by using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in isolation.
The SKY5A5110 is provided in a small 10-pin QFN package.

Supplier's Site
RF Switches - 863-SKY5A5110TR-ND - DigiKey
Thief River Falls, MN, United States
IC

IC

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category RF Switches RF Switches
Product Number SKY5A5110 863-SKY5A5110TR-ND
Product Name 0.4 to 3.8 GHz SP4T High Power Switch RF Switches
Package Type Surface Mount; QFN, 10-pin Surface Mount; 10-XFQFN
Frequency Range 400 to 3800 MHz 400 to 3800 MHz
Isolation 43 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.4-2.7 GHz SP9T Antenna Switch Module With GSM Transmit Filters - SKY18120-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Type SP9T (R)
View Details
RF Switches - 863-2102-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-XFDFN
Frequency Range 5000 MHz
Type Single Pole Double Throw
View Details
2 suppliers
0.1-3.0 GHz GaAs SPDT Switch - SKY13319-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 17 to 25 dB
View Details
4 suppliers