Radiall RF Switches R574333000

Description
RF Switch IC General Purpose SP10T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP10T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574333000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574333000
RF Switches R574333000
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574333000
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details