Radiall RF Switches R574332335

Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574332335 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574332335
RF Switches R574332335
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574332335
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers
RF and Microwave Switch - 1075674 - Richardson RFPD
Specs
Package Type QFN
Frequency Range 500 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details