Radiall RF Switches R574322800

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574322800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574322800
RF Switches R574322800
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574322800
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz High Power SPST Switch - QPC1031D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details