Radiall RF & Microwave Switches R574313435

Description
4-way, 50 ohm terminated, 3 GHz frequency, SMA connector, normally open actuator, SP4T switch. Optional indicator and supp. diodes.
Datasheet
Description
4-way, 50 ohm terminated, 3 GHz frequency, SMA connector, normally open actuator, SP4T switch. Optional indicator and supp. diodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574313435 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574313435
RF & Microwave Switches R574313435
4-way, 50 ohm terminated, 3 GHz frequency, SMA connector, normally open actuator, SP4T switch. Optional indicator and supp. diodes.

4-way, 50 ohm terminated, 3 GHz frequency, SMA connector, normally open actuator, SP4T switch. Optional indicator and supp. diodes.

Supplier's Site
RF Switches - R574313435 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574313435
RF Switches R574313435
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574313435 R574313435
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details