Radiall RF Switches R574313405

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574313405 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574313405
RF Switches R574313405
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574313405
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Switches - 2312-CMD236-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details