Radiall RF/IF and RFID - RF Switches R574302400

Description
Win Source Part Number: 1205037-R574302400 Category: RF/IF and RFID>RF Switches Series: SPnT Package: Bulk Standard Package: 1 Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 0Hz ~ 3GHz Insertion Loss: 0.2dB (max) Isolation: 80dB (min) Circuit: SP4T RF Type: General Purpose Voltage - Supply: 10.2V ~ 13V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-R574302400,R574 .302.400 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1205037-R574302400 Category: RF/IF and RFID>RF Switches Series: SPnT Package: Bulk Standard Package: 1 Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 0Hz ~ 3GHz Insertion Loss: 0.2dB (max) Isolation: 80dB (min) Circuit: SP4T RF Type: General Purpose Voltage - Supply: 10.2V ~ 13V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-R574302400,R574 .302.400 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1205037-R574302400 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1205037-R574302400
RF/IF and RFID - RF Switches 1205037-R574302400
Win Source Part Number: 1205037-R574302400 Category: RF/IF and RFID>RF Switches Series: SPnT Package: Bulk Standard Package: 1 Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: 0Hz ~ 3GHz Insertion Loss: 0.2dB (max) Isolation: 80dB (min) Circuit: SP4T RF Type: General Purpose Voltage - Supply: 10.2V ~ 13V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-R574302400,R574 .302.400 Product Status: Obsolete

Win Source Part Number: 1205037-R574302400
Category: RF/IF and RFID>RF Switches
Series: SPnT
Package: Bulk
Standard Package: 1
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: 0Hz ~ 3GHz
Insertion Loss: 0.2dB (max)
Isolation: 80dB (min)
Circuit: SP4T
RF Type: General Purpose
Voltage - Supply: 10.2V ~ 13V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Mfr: Radiall USA, Inc.
Other Names: 2201-R574302400,R574.302.400
Product Status: Obsolete

Buy Now Datasheet
RF Switches - R574302400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574302400
RF Switches R574302400
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1205037-R574302400 R574302400
Product Name RF/IF and RFID - RF Switches RF Switches
Isolation 80 dB 80 dB
Impedance 50 ohms 50 ohms; 50Ohm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details