Radiall RF Switches R574003345

Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574003345-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574003345 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574003345
RF Coaxial Switch R574003345
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574003345 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574003345
RF Switches R574003345
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574003345-ND R574003345 R574003345
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSX33M5U16E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 7125 MHz
View Details
3 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - SKY13638-569LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
View Details
2 suppliers
Millimeter Wave Switches (DC-40 GHz), 4 x Absorptive SPDT - RC-4SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers