Radiall RF Switches R573J02405

Description
SP4T RAMSES 2.4MM 50GHZ NORMALLY
Request a Quote Datasheet
Description
SP4T RAMSES 2.4MM 50GHZ NORMALLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573J02405-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES 2.4MM 50GHZ NORMALLY

SP4T RAMSES 2.4MM 50GHZ NORMALLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573J02405-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
Specs
Frequency Range 0.0 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - AS227-000 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 20 to 2000 MHz
Insertion Loss 0.7000 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details