Radiall RF Coaxial Switch R573933600

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573933600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573933600
RF Coaxial Switch R573933600
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Switches - R573933600 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573933600
RF and Wireless - RF Switches R573933600
IC RF SWITCH SP6T 2.5GHZ

IC RF SWITCH SP6T 2.5GHZ

Supplier's Site
RF Switches - R573933600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573933600
RF Switches R573933600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R573933600 R573933600 R573933600
Product Name RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Isolation 70 dB 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details