The R573823600 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring high-frequency performance. It operates within a frequency range of 0 to 40 GHz and has an impedance of 50 Ohms. This switch features six ways and offers a minimum isolation of 70 dB, ensuring effective signal separation. The average power handling capabilities vary by RF path, with a maximum of 40 W at 25°C. The switch exhibits low insertion loss, with a maximum of 0.20 dB for certain frequency ranges. It utilizes a latching actuator and requires a nominal current of 125 mA, with a reset current of 750 mA. Mechanical characteristics include SMA 2.9 female connectors compliant with MIL-C 39012, a lifespan of 2 million cycles per position, and a switching time of less than 15 ms. The device is splashproof and weighs less than 180 g. It operates effectively in a temperature range from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP6T 50Ohm
RF Switch IC General Purpose SP6T 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R573823600 | 2201-R573823600-ND | R573823600 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | |
| Insertion Loss | 1.1 dB | 1.1 dB |