RF Switch IC General Purpose SP6T 50Ohm
IC RF SWITCH SP6T 40GHZ
RF Switch IC General Purpose SP6T 50Ohm
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R573813645-ND | R573813645 | R573813645 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | 0.0 to 40000 MHz |
| Insertion Loss | 1.1 dB | 1.1 dB | 1.1 dB |