Radiall RF Coaxial Switch R573803620

Description
SPnT SMA2.9 40GHz NO 28 No Zc TTL Pins
Request a Quote Datasheet
Description
SPnT SMA2.9 40GHz NO 28 No Zc TTL Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573803620 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573803620
RF Coaxial Switch R573803620
SPnT SMA2.9 40GHz NO 28 No Zc TTL Pins

SPnT SMA2.9 40GHz NO 28 No Zc TTL Pins

Supplier's Site Datasheet
RF Switches - 2201-R573803620-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Switches - R573803620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573803620
RF Switches R573803620
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R573803620 2201-R573803620-ND R573803620
Product Name RF Coaxial Switch RF Switches RF Switches
Frequency Range 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
0.1-6.0 GHz GaAs SPDT Switch - SKY13446-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details