Skyworks Solutions, Inc. 0.1-6.0 GHz GaAs SPDT Switch SKY13446-374LF

Description
The SKY13446-374LF is a pHEMT GaAs I/C antenna switch. Switching between the antenna and TX or RX ports is accomplished with two control voltages. The low-loss, high isolation, high linearity, small size and low cost make this switch ideal for all dual-band WLAN systems that operate at 2.4 to 2.5 GHz and 4.9 to 5.9 GHz. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY13446-374LF is a pHEMT GaAs I/C antenna switch. Switching between the antenna and TX or RX ports is accomplished with two control voltages. The low-loss, high isolation, high linearity, small size and low cost make this switch ideal for all dual-band WLAN systems that operate at 2.4 to 2.5 GHz and 4.9 to 5.9 GHz. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-6.0 GHz GaAs SPDT Switch - SKY13446-374LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-6.0 GHz GaAs SPDT Switch
SKY13446-374LF
0.1-6.0 GHz GaAs SPDT Switch SKY13446-374LF
The SKY13446-374LF is a pHEMT GaAs I/C antenna switch. Switching between the antenna and TX or RX ports is accomplished with two control voltages. The low-loss, high isolation, high linearity, small size and low cost make this switch ideal for all dual-band WLAN systems that operate at 2.4 to 2.5 GHz and 4.9 to 5.9 GHz. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKY13446-374LF is a pHEMT GaAs I/C antenna switch. Switching between the antenna and TX or RX ports is accomplished with two control voltages. The low-loss, high isolation, high linearity, small size and low cost make this switch ideal for all dual-band WLAN systems that operate at 2.4 to 2.5 GHz and 4.9 to 5.9 GHz.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF Switches - 863-1601-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1601-1-ND
RF Switches 863-1601-1-ND
RF Switch IC WLAN 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC WLAN 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-1601-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1601-2-ND
RF Switches 863-1601-2-ND
RF Switch IC WLAN 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC WLAN 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF Switches - 863-1601-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1601-6-ND
RF Switches 863-1601-6-ND
RF Switch IC WLAN 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC WLAN 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF Switches - SKY13446-374LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13446-374LF
RF Switches SKY13446-374LF
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13446-374LF 863-1601-1-ND SKY13446-374LF
Product Name 0.1-6.0 GHz GaAs SPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 30 to 38 dB 38 dB 38 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.02 – 6.0 GHz pHEMT GaAs SP3T Switch - SKY13398-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; die
Frequency Range 20 to 6000 MHz
Isolation 15 to 27 dB
View Details
RF and Microwave Switch - SKY13378-389LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 1 dB
View Details