IC RF SWITCH SP8T 18GHZ
RF Switch IC General Purpose SP8T 50Ohm
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R573493885 | R573493885 |
| Product Name | RF and Wireless - RF Switches | RF Switches |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.6000 dB | 0.6000 dB |
| Isolation | 60 dB | 60 dB |
| Voltage | 24 to 30 volts |