Radiall RF Switches R573092600

Description
SP6T RAMSES N 3GHZ LATCHING SELF
Request a Quote Datasheet
Description
SP6T RAMSES N 3GHZ LATCHING SELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573092600-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES N 3GHZ LATCHING SELF

SP6T RAMSES N 3GHZ LATCHING SELF

Buy Now Datasheet
RF Coaxial Switch - R573092600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573092600
RF Coaxial Switch R573092600
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573092600-ND R573092600
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Chip/Antenna >> RF Switches - BAR6402VH6327XTSA1 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 1 to 6000 MHz
Insertion Loss 0.3200 dB
View Details
RF Switches - 2312-QPC8020QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 600 to 6000 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details