Radiall RF Switches R573023335

Description
SP3T RAMSES N 3GHZ LATCHING 28VD
Request a Quote Datasheet
Description
SP3T RAMSES N 3GHZ LATCHING 28VD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573023335-ND - DigiKey
Thief River Falls, MN, United States
SP3T RAMSES N 3GHZ LATCHING 28VD

SP3T RAMSES N 3GHZ LATCHING 28VD

Buy Now Datasheet
RF Coaxial Switch - R573023335 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573023335
RF Coaxial Switch R573023335
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573023335-ND R573023335
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA147ML10 - BGSA147ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP4T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 67000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13412-487LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 30L
Frequency Range 400 to 2700 MHz
Isolation 23 to 35 dB
View Details
3 suppliers