Radiall RF Coaxial Switch R573013425

Description
SPnT N 3GHz NO 28 IC No Zc TTL Pins
Request a Quote Datasheet
Description
SPnT N 3GHz NO 28 IC No Zc TTL Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573013425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573013425
RF Coaxial Switch R573013425
SPnT N 3GHz NO 28 IC No Zc TTL Pins

SPnT N 3GHz NO 28 IC No Zc TTL Pins

Supplier's Site Datasheet
RF Switches - 2201-R573013425-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES N 3GHZ NORMALLY OPEN

SP4T RAMSES N 3GHZ NORMALLY OPEN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573013425 2201-R573013425-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 448-BGSA142MN12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers