Radiall RF Coaxial Switch R573002400

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573002400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573002400
RF Coaxial Switch R573002400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573002400-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES N 3GHZ NORMALLY OPEN

SP4T RAMSES N 3GHZ NORMALLY OPEN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573002400 2201-R573002400-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1-6.0 GHz SP8T Antenna Switch - SKY13418-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 6000 MHz
Isolation 18 to 37 dB
View Details
4 suppliers
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details