Radiall RF Coaxial Switch R570V32100

Description
SPDT Ramses 1.85mm 67GHz Latching 12Vdc TTL Diodes Pins Terminals
Request a Quote Datasheet
Description
SPDT Ramses 1.85mm 67GHz Latching 12Vdc TTL Diodes Pins Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V32100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V32100
RF Coaxial Switch R570V32100
SPDT Ramses 1.85mm 67GHz Latching 12Vdc TTL Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching 12Vdc TTL Diodes Pins Terminals

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V32100
Product Name RF Coaxial Switch
Package Type Connectorized
Frequency Range 67000 MHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF/IF and RFID - RF Switches - 1169823-BGS13PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 17 dB
Impedance 50 ohms
View Details
3 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3BR - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details