Radiall RF Coaxial Switch R570V13030

Description
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Diodes Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Diodes Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V13030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V13030
RF Coaxial Switch R570V13030
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Diodes Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V13030
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
RF/IF and RFID - RF Switches - 1161734-BGS14PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
6 suppliers
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details