Skyworks Solutions, Inc. RF Switches SKYA21041

Description
RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)
Request a Quote Datasheet
Description
RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-2102-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2102-1-ND
RF Switches 863-2102-1-ND
RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

Buy Now Datasheet
RF Switches - 863-2102-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2102-2-ND
RF Switches 863-2102-2-ND
RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

Buy Now Datasheet
RF Switches - 863-2102-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2102-6-ND
RF Switches 863-2102-6-ND
RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

Buy Now Datasheet
RF Switches - SKYA21041 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21041
RF Switches SKYA21041
RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

RF Switch IC 802.11n/ac SPDT 6-DFN (1.2x1.4)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-2102-1-ND SKYA21041
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-22 - kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details