Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
RADIALL
R570V13000 -- RF COAXIAL SWITCH
Radiall
RF Coaxial Switch
R570V13000
Description
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Pins Terminals
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Pins Terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V13000
RF Coaxial Switch
R570V13000
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Pins Terminals
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc Pins Terminals
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
RF Switches
Product Number
R570V13000
Product Name
RF Coaxial Switch
Package Type
Connectorized
Frequency Range
67000 MHz
Insertion Loss
1.1 dB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Switches
2449756
Specs
Insertion Loss
0.7500 dB
Isolation
20 dB
Switching Speed
2.50E-4 ms
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
T-ISLT-2-2131
Specs
Frequency Range
6000 to 18000 MHz
Insertion Loss
1.75 dB
Isolation
25 dB
View Details
Mini-Circuits
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω
USB-1SP4T-183
Specs
Package Type
Connectorized
Operating Temperature
0.0 to 50 C (32 to 122 F)
Frequency Range
100 to 18000 MHz
View Details
Skyworks Solutions, Inc.
GaAs SPDT Switch 20 MHz–2.5 GHz
SKY13270-92LF
Specs
Package Type
Surface Mount; SC-88, 6L
Frequency Range
20 to 2500 MHz
Isolation
17 to 30 dB
View Details
4
suppliers