Radiall RF Switches R570J63100

Description
SPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
SPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570J63100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES 2.4MM 50GHZ LATCHING

SPDT RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570J63100-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Dual-Band Matched SP4T Wi-Fi Switch - SKY13575-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 dB
View Details
3 suppliers
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details