Radiall RF Switches R570J13100

Description
SPDT RAMSES 2.4MM 50GHZ FAILSAFE
Request a Quote Datasheet
Description
SPDT RAMSES 2.4MM 50GHZ FAILSAFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570J13100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES 2.4MM 50GHZ FAILSAFE

SPDT RAMSES 2.4MM 50GHZ FAILSAFE

Buy Now Datasheet
RF Coaxial Switch - R570J13100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570J13100
RF Coaxial Switch R570J13100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570J13100-ND R570J13100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers
0.1-6.0 GHz GaAs SPDT Switch - SKY13314-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 21 to 22 dB
View Details
4 suppliers