Radiall RF Switches R570J12100

Description
SPDT RAMSES 2.4MM 50GHZ FAILSAFE
Request a Quote Datasheet
Description
SPDT RAMSES 2.4MM 50GHZ FAILSAFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570J12100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES 2.4MM 50GHZ FAILSAFE

SPDT RAMSES 2.4MM 50GHZ FAILSAFE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570J12100-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS14MA11E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 11-UFLGA
Operating Temperature 125 C (257 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details