Radiall RF Switches R570E43030

Description
SPDT RAMSES QMA 6GHZ LATCHING IN
Request a Quote Datasheet
Description
SPDT RAMSES QMA 6GHZ LATCHING IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570E43030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES QMA 6GHZ LATCHING IN

SPDT RAMSES QMA 6GHZ LATCHING IN

Buy Now Datasheet
RF Coaxial Switch - R570E43030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570E43030
RF Coaxial Switch R570E43030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570E43030-ND R570E43030
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 6000 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKY13420-21 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
View Details
2 suppliers
RF Switches - BGS13S4N9 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3000 MHz
Insertion Loss 0.2000 dB
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details