Skyworks Solutions, Inc. PHEMT GaAs IC SPDT Switch 0.02–3 GHz AS179-92LF

Description
The AS179-92 is an IC FET SPDT switch in a low cost miniature SC-70 6-lead plastic package. The AS179-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet
Description
The AS179-92 is an IC FET SPDT switch in a low cost miniature SC-70 6-lead plastic package. The AS179-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHEMT GaAs IC SPDT Switch 0.02–3 GHz - AS179-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
PHEMT GaAs IC SPDT Switch 0.02–3 GHz
AS179-92LF
PHEMT GaAs IC SPDT Switch 0.02–3 GHz AS179-92LF
The AS179-92 is an IC FET SPDT switch in a low cost miniature SC-70 6-lead plastic package. The AS179-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

The AS179-92 is an IC FET SPDT switch in a low cost miniature SC-70 6-lead plastic package. The AS179-92 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

Supplier's Site
RF Switches - 863-1003-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1003-6-ND
RF Switches 863-1003-6-ND
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1003-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1003-2-ND
RF Switches 863-1003-2-ND
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1003-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1003-1-ND
RF Switches 863-1003-1-ND
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
Ic, Switch, Rf, Spdt, 0.02-3.0Ghz; Frequency Min Skyworks Solutions - 76R0128 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch, Rf, Spdt, 0.02-3.0Ghz; Frequency Min Skyworks Solutions
76R0128
Ic, Switch, Rf, Spdt, 0.02-3.0Ghz; Frequency Min Skyworks Solutions 76R0128
IC, SWITCH, RF, SPDT, 0.02-3.0GHZ; Frequency Min:20MHz; Frequency Max:3GHz; RF IC Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IC, SWITCH, RF, SPDT, 0.02-3.0GHZ; Frequency Min:20MHz; Frequency Max:3GHz; RF IC Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - AS179-92LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS179-92LF
RF Switches AS179-92LF
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number AS179-92LF 863-1003-6-ND 76R0128 AS179-92LF
Product Name PHEMT GaAs IC SPDT Switch 0.02–3 GHz RF Switches Ic, Switch, Rf, Spdt, 0.02-3.0Ghz; Frequency Min Skyworks Solutions RF Switches
Package Type Surface Mount; SC-88, 6L Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Frequency Range 20 to 3000 MHz 20 to 3000 MHz 20 to 3000 MHz 20 to 3000 MHz
Isolation 23 to 25 dB 23 dB 23 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz - SKY13286-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 42 to 62 dB
View Details
3 suppliers
RF/IF and RFID - RF Switches - 1235860-SKY13369-365LF - Win Source Electronics
Specs
Isolation 31 dB
Impedance 50 ohms
View Details
2 suppliers
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers