3 GHz frequency, SMB connector, failsafe actuator, SPDT switch.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Radiall | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R570B12000 | R570B12000 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch |
| Package Type | Plugin | |
| Connector | SMB | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 3000 MHz |
| Insertion Loss | 0.2000 dB |