Radiall RF Coaxial Switch R570842030

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570842030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570842030
RF Coaxial Switch R570842030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570842030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA2.9 40GHZ LATCHIN

SPDT RAMSES SMA2.9 40GHZ LATCHIN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570842030 2201-R570842030-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
5 suppliers
0.02 - 30 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2420 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 30000 MHz
Insertion Loss 1.5 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details