SPDT RAMSES SMA 18GHZ LATCHING I
18 GHz SMA Latching SPDT Switch
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R570443000-ND | R570443000 |
| Product Name | RF Switches | RF Coaxial Switch |
| Package Type | Chassis Mount | SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 18000 MHz |
| Insertion Loss | 0.3500 dB | 0.5000 dB |